Lenovo logo

Lenovo ThinkCentre M75n AMD Ryzen™ 5 PRO 3500U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21888
Info modified on:
25 Mar 2025, 15:32:25
Short summary description Lenovo ThinkCentre M75n AMD Ryzen™ 5 PRO 3500U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M75n, 2,1 GHz, AMD Ryzen™ 5 PRO, 3500U, 8 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M75n AMD Ryzen™ 5 PRO 3500U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M75n. Processor frequency: 2,1 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 3500U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.