Legrand Niky 600 VA 300 W, Line-Interactive, 0,6 kVA, 300 W, 160 V, 290 V, 50/60 Hz
Legrand Niky 600 VA 300 W. UPS topology: Line-Interactive, Output power capacity: 0,6 kVA, Output power: 300 W. AC outlet types: C13 coupler, AC outlets quantity: 3 AC outlet(s). Battery capacity: 7 Ah, Battery voltage: 12 V, Typical backup time at full load: 5 min. Product colour: Black. Certification: EN 62040-1, EN 62040-2, EN 62040-3