Kurio 7S, 8 GB, MicroSD (TransFlash), MicroSDHC, 32 GB, 17,8 cm (7"), 1024 x 600 pixels, Multi-touch
Kurio 7S. Internal storage capacity: 8 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, Maximum memory card size: 32 GB. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels, Touch technology: Multi-touch. Rear camera resolution (numeric): 2,1 MP, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). USB connector: Micro-USB B, HDMI connector type: Micro, Headphone connectivity: 3.5 mm