Krups logo

Krups Mini Me KP123H Semi-auto Capsule coffee machine 0,8 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16492
Info modified on:
11 May 2025, 11:12:18
Short summary description Krups Mini Me KP123H Semi-auto Capsule coffee machine 0,8 L:

Krups Mini Me KP123H, Capsule coffee machine, 0,8 L, Coffee capsule, 1500 W, Black, Red

Long summary description Krups Mini Me KP123H Semi-auto Capsule coffee machine 0,8 L:

Krups Mini Me KP123H. Product type: Capsule coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 0,8 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1500 W. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.