Krups logo

Krups KA 950 food processor 5 L Stainless steel, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79467
Info modified on:
04 Apr 2019, 12:58:59
Short summary description Krups KA 950 food processor 5 L Stainless steel, White:

Krups KA 950, 5 L, Stainless steel, White, 1,5 L, Metal, ABS synthetics, Metal, Plastic, Stainless steel

Long summary description Krups KA 950 food processor 5 L Stainless steel, White:

Krups KA 950. Bowl capacity: 5 L, Product colour: Stainless steel, White, Chopper bowl capacity: 1,5 L. Bowl material: Metal, Housing material: ABS synthetics, Material: Metal, Plastic, Stainless steel. Power consumption (typical): 1200 W, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.