Krups logo

Krups EA 8160 coffee maker Fully-auto Espresso machine 1,8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172218
Info modified on:
27 May 2024, 12:08:56
Short summary description Krups EA 8160 coffee maker Fully-auto Espresso machine 1,8 L:

Krups EA 8160, Espresso machine, 1,8 L, Coffee beans, Built-in grinder, 1450 W, Black

Long summary description Krups EA 8160 coffee maker Fully-auto Espresso machine 1,8 L:

Krups EA 8160. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1450 W. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.