KitchenAid logo

KitchenAid 5KSM60SPXEER Stand mixer 375 W Red

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18363
Info modified on:
08 May 2025, 11:23:53
Short summary description KitchenAid 5KSM60SPXEER Stand mixer 375 W Red:

KitchenAid 5KSM60SPXEER, Stand mixer, Red, Beat, Knead, Mixing, 1,1 m, 5,6 L, EMPIRE RED

Long summary description KitchenAid 5KSM60SPXEER Stand mixer 375 W Red:

KitchenAid 5KSM60SPXEER. Type: Stand mixer, Product colour: Red, Mixer functions: Beat, Knead, Mixing. Housing material: Metal, Bowl material: Stainless steel. Power: 375 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 287 mm, Depth: 371 mm, Height: 419 mm. Package width: 431 mm, Package depth: 334 mm, Package height: 492 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.