KitchenAid logo

KitchenAid Artisan 5KFPM771WH food processor 650 W 2,8 L White

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69811
Info modified on:
21 Oct 2022, 10:14:32
Short summary description KitchenAid Artisan 5KFPM771WH food processor 650 W 2,8 L White:

KitchenAid Artisan 5KFPM771WH, 2,8 L, White, 0,95 L, 650 W, 220 - 240 V, 50 - 60 Hz

Long summary description KitchenAid Artisan 5KFPM771WH food processor 650 W 2,8 L White:

KitchenAid Artisan 5KFPM771WH. Bowl capacity: 2,8 L, Product colour: White, Chopper bowl capacity: 0,95 L. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 211 mm, Depth: 267 mm, Height: 409 mm. Blender knife: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.