KitchenAid logo

KitchenAid 5KFP1325 food processor 300 W 3,1 L Transparent, White

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16607
Info modified on:
09 Mar 2024, 14:28:18
Short summary description KitchenAid 5KFP1325 food processor 300 W 3,1 L Transparent, White:

KitchenAid 5KFP1325, 3,1 L, Transparent, White, 1750 RPM, 0,61 m, Plastic, Plastic

Long summary description KitchenAid 5KFP1325 food processor 300 W 3,1 L Transparent, White:

KitchenAid 5KFP1325. Bowl capacity: 3,1 L, Product colour: Transparent, White, Rotational speed: 1750 RPM. Bowl material: Plastic, Housing material: Plastic. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 280 mm, Depth: 260 mm, Height: 415 mm. Package width: 290 mm, Package depth: 320 mm, Package height: 500 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.