Kingston Technology SNA-B, HDD enclosure, 2.5", Serial ATA, USB connectivity, Black
Kingston Technology SNA-B. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA. Product colour: Black