Kingston Technology logo

Kingston Technology DataTraveler Locker+ G3 8GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
256633
Info modified on:
12 Feb 2024, 10:09:11
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler Locker+ G3 8GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver:

Kingston Technology DataTraveler Locker+ G3 8GB, 8 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 80 MB/s, Cap, Silver

Long summary description Kingston Technology DataTraveler Locker+ G3 8GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver:

Kingston Technology DataTraveler Locker+ G3 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 80 MB/s, Write speed: 10 MB/s. Form factor: Cap. Password protection. Product colour: Silver

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.