Indesit logo

Indesit Standard WIN 602 washing machine Front-load 5 kg 600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120481
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit Standard WIN 602 washing machine Front-load 5 kg 600 RPM White:

Indesit Standard WIN 602, Front-load, 5 kg, 600 RPM, White

Long summary description Indesit Standard WIN 602 washing machine Front-load 5 kg 600 RPM White:

Indesit Standard WIN 602. Loading type: Front-load. Rated capacity: 5 kg. Washing class: A. Maximum spin speed: 600 RPM. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.