Indesit logo

Indesit Moon Standard SIXL 126 washing machine Front-load 6 kg 1200 RPM Silver, White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143468
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit Moon Standard SIXL 126 washing machine Front-load 6 kg 1200 RPM Silver, White:

Indesit Moon Standard SIXL 126, Front-load, 6 kg, 1200 RPM, 204 kWh, 13000 L, Silver, White

Long summary description Indesit Moon Standard SIXL 126 washing machine Front-load 6 kg 1200 RPM Silver, White:

Indesit Moon Standard SIXL 126. Loading type: Front-load. Rated capacity: 6 kg. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 204 kWh, Annual water consumption washing: 13000 L. Product colour: Silver, White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.