Indesit logo

Indesit PWDE 81473 S (IT) washer dryer Freestanding Front-load Silver, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108454
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Indesit PWDE 81473 S (IT) washer dryer Freestanding Front-load Silver, White:

Indesit PWDE 81473 S (IT), Front-load, Freestanding, Silver, White, Left, Buttons, Rotary, LCD

Long summary description Indesit PWDE 81473 S (IT) washer dryer Freestanding Front-load Silver, White:

Indesit PWDE 81473 S (IT). Loading type: Front-load, Appliance placement: Freestanding, Product colour: Silver, White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing per cycle: 69 L, Water consumption washing & drying per cycle: 103 L, Energy consumption washing per cycle: 1,46 kWh. Depth: 616 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 292 kWh, Annual water consumption washing: 13800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.