Indesit logo

Indesit DIFP 28T9 A EU dishwasher Fully built-in 14 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101726
Info modified on:
27 May 2024, 11:54:52
Short summary description Indesit DIFP 28T9 A EU dishwasher Fully built-in 14 place settings:

Indesit DIFP 28T9 A EU, Fully built-in, Stainless steel, Buttons, 14 place settings, 42 dB, 24 h

Long summary description Indesit DIFP 28T9 A EU dishwasher Fully built-in 14 place settings:

Indesit DIFP 28T9 A EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 14 place settings, Noise level: 42 dB, Delay start (max): 24 h. Width: 595 mm, Depth: 370 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm. Drying class: A, Annual water consumption: 2520 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.