Indesit logo

Indesit IWC 81051 C ECO(EU) washing machine Front-load 8 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131826
Info modified on:
10 Mar 2025, 07:46:09
Short summary description Indesit IWC 81051 C ECO(EU) washing machine Front-load 8 kg 1000 RPM White:

Indesit IWC 81051 C ECO(EU), Front-load, 8 kg, C, 74 dB, 1000 RPM, 223 kWh

Long summary description Indesit IWC 81051 C ECO(EU) washing machine Front-load 8 kg 1000 RPM White:

Indesit IWC 81051 C ECO(EU). Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: C, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 223 kWh, Annual water consumption washing: 10532 L. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.