Indesit logo

Indesit TEAAN 5 S Freestanding 415 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120181
Info modified on:
27 May 2024, 13:49:41
Short summary description Indesit TEAAN 5 S Freestanding 415 L Silver:

Indesit TEAAN 5 S, 415 L, N-ST, 45 dB, 4 kg/24h, Silver

Long summary description Indesit TEAAN 5 S Freestanding 415 L Silver:

Indesit TEAAN 5 S. Total net capacity: 415 L. Door hinge: Right. Climate class: N-ST, Noise level: 45 dB. Fridge net capacity: 332 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 83 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 326 kWh. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.