Huawei logo

Huawei FusionServer RH1288 V3 server barebone Rack (1U) Black, Metallic

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110309
Info modified on:
10 Aug 2024, 09:50:12
Short summary description Huawei FusionServer RH1288 V3 server barebone Rack (1U) Black, Metallic:

Huawei FusionServer RH1288 V3, QuickPath Interconnect (QPI), Intel® Xeon®, E5-2600, DDR4-SDRAM, 1 TB, 2.5"

Long summary description Huawei FusionServer RH1288 V3 server barebone Rack (1U) Black, Metallic:

Huawei FusionServer RH1288 V3. System bus type: QuickPath Interconnect (QPI), Compatible processor series: Intel® Xeon®, Intel Xeon series: E5-2600. Supported memory types: DDR4-SDRAM, Maximum internal memory: 1 TB. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1, 5, 6, 10, 50, 60. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 1000,10000 Mbit/s. Compatible operating systems: CentOS Citrix XenServer Microsoft Windows Server Red Hat Enterprise Linux SUSE Linux Enterprise...

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.