Huawei logo

Huawei Y7A 16,9 cm (6.67") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3703
Info modified on:
27 Jan 2025, 15:27:06
Short summary description Huawei Y7A 16,9 cm (6.67") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh Black:

Huawei Y7A, 16,9 cm (6.67"), 4 GB, 64 GB, 48 MP, Android 10, Black

Long summary description Huawei Y7A 16,9 cm (6.67") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh Black:

Huawei Y7A. Display diagonal: 16,9 cm (6.67"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2 GHz, Processor model: Kirin 710A. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Black. Weight: 206 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.