Huawei logo

Huawei AM08 Gold 1,8 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18565
Info modified on:
14 Mar 2024, 19:20:51
Short summary description Huawei AM08 Gold 1,8 W:

Huawei AM08, Neodymium, 1,8 W, 65 - 20000 Hz, 83 dB, Wireless, 10 m

Long summary description Huawei AM08 Gold 1,8 W:

Huawei AM08. Magnet type: Neodymium. RMS rated power: 1,8 W, Frequency range: 65 - 20000 Hz, Sensitivity: 83 dB. Connectivity technology: Wireless, Bluetooth range: 10 m. Product colour: Gold, Housing material: Plastic, Volume control: Touch. Recommended usage: Universal, Certification: CE, FCC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.