HP EliteDesk 800 G2 SFF, 3,4 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD Super Multi, Windows 10
HP EliteDesk 800 G2 SFF. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC