HP logo

HP NVIDIA Quadro 2000, 1GB GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82384
Info modified on:
02 Sept 2024, 20:30:30
Short summary description HP NVIDIA Quadro 2000, 1GB GDDR5:

HP NVIDIA Quadro 2000, 1GB, Quadro 2000, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels

Long summary description HP NVIDIA Quadro 2000, 1GB GDDR5:

HP NVIDIA Quadro 2000, 1GB. Graphics processor family: NVIDIA, Graphics processor: Quadro 2000. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.3. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.