HP logo

HP Compaq dx7500 MT Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business Micro Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82972
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dx7500 MT Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business Micro Tower PC:

HP Compaq dx7500 MT, 2,5 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dx7500 MT Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business Micro Tower PC:

HP Compaq dx7500 MT. Processor frequency: 2,5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 10,2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.