HP logo

HP EliteBook 8470w Intel® Core™ i7 i7-3630QM Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 750 GB Hybrid-HDD AMD FirePro M2000 Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82236
Info modified on:
22 Jan 2025, 05:02:11
Short summary description HP EliteBook 8470w Intel® Core™ i7 i7-3630QM Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 750 GB Hybrid-HDD AMD FirePro M2000 Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal:

HP EliteBook 8470w, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 750 GB

Long summary description HP EliteBook 8470w Intel® Core™ i7 i7-3630QM Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 750 GB Hybrid-HDD AMD FirePro M2000 Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal:

HP EliteBook 8470w. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: Hybrid-HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Professional. Product colour: Charcoal

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.