HP logo

HP Compaq Presario CQ56-111SL Intel® Celeron® T3500 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59198
Info modified on:
22 Jan 2025, 06:19:59
Short summary description HP Compaq Presario CQ56-111SL Intel® Celeron® T3500 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black:

HP Compaq Presario CQ56-111SL, Intel® Celeron®, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Compaq Presario CQ56-111SL Intel® Celeron® T3500 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black:

HP Compaq Presario CQ56-111SL. Processor family: Intel® Celeron®, Processor model: T3500, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,55 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.