HP logo

HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198192
Info modified on:
21 Jun 2024, 03:11:03
Short summary description HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:

HP EliteOne 800 G2, 58,4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 7 Professional

Long summary description HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:

HP EliteOne 800 G2. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 3,4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.