HP logo

HP 300GB 10K SAS SFF 7th internal hard drive 10000 RPM 2.5"

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10121
Info modified on:
04 Apr 2025, 11:57:07
Short summary description HP 300GB 10K SAS SFF 7th internal hard drive 10000 RPM 2.5":

HP 300GB 10K SAS SFF 7th, 300 GB, 10000 RPM, 2.5", SAS

Long summary description HP 300GB 10K SAS SFF 7th internal hard drive 10000 RPM 2.5":

HP 300GB 10K SAS SFF 7th. HDD capacity: 300 GB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.