HP logo

HP Compaq CQ2701EG Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85799
Info modified on:
23 Jul 2024, 21:03:18
Short summary description HP Compaq CQ2701EG Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black:

HP Compaq CQ2701EG, 3,3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Compaq CQ2701EG Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini Tower PC Black:

HP Compaq CQ2701EG. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.