HP logo

HP ProBook 650 G1 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M Windows 7 Professional Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45968
Info modified on:
23 Jan 2025, 19:13:02
Short summary description HP ProBook 650 G1 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M Windows 7 Professional Black, Grey:

HP ProBook 650 G1, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ProBook 650 G1 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M Windows 7 Professional Black, Grey:

HP ProBook 650 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.