HP logo

HP ProBook 440 G2 Base Model Notebook PC Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") DDR3-SDRAM Windows 8.1 Pro Charcoal

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131036
Info modified on:
23 Jan 2025, 19:10:33
Short summary description HP ProBook 440 G2 Base Model Notebook PC Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") DDR3-SDRAM Windows 8.1 Pro Charcoal:

HP ProBook 440 G2 Base Model Notebook PC, Intel® Core™ i5, 1,7 GHz, 35,6 cm (14"), DDR3-SDRAM, Windows 8.1 Pro, Charcoal

Long summary description HP ProBook 440 G2 Base Model Notebook PC Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") DDR3-SDRAM Windows 8.1 Pro Charcoal:

HP ProBook 440 G2 Base Model Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"). Internal memory type: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product colour: Charcoal. Weight: 1,83 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.