HP logo

HP EliteDesk 800 G1 SFF Grade T1A Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 240 GB SSD Windows 10 Pro PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8463
Info modified on:
14 Mar 2024, 17:23:22
Short summary description HP EliteDesk 800 G1 SFF Grade T1A Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 240 GB SSD Windows 10 Pro PC Black:

HP EliteDesk 800 G1 SFF Grade T1A, 3,2 GHz, Intel® Core™ i5, 8 GB, 240 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP EliteDesk 800 G1 SFF Grade T1A Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 240 GB SSD Windows 10 Pro PC Black:

HP EliteDesk 800 G1 SFF Grade T1A. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 7,6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.