HP logo

HP 648A Toner Collection Unit

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
828507
Info modified on:
28 Apr 2025, 16:39:06
Short summary description HP 648A Toner Collection Unit:

HP 648A Toner Collection Unit, 36000 pages, Laser, Japan, Black, Cyan, Magenta, Yellow, HP LaserJet Enterprise CM4540, CP4025, CP4525, M651, M680 / HP LaserJet M651, Enterprise

Long summary description HP 648A Toner Collection Unit:

HP 648A Toner Collection Unit. Page yield: 36000 pages, Print technology: Laser, Country of origin: Japan. Width: 296 mm, Depth: 164 mm, Height: 101 mm. Package dimensions (WxDxH): 296 x 164 x 101 mm, Quantity per pack: 1 pc(s), Package width: 296 mm. Pallet gross weight: 128,5 g, Products per pallet (EU): 216 pc(s)

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.