HP logo

HP EliteDesk 800 G1 Tower Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81762
Info modified on:
14 Mar 2024, 18:58:46
Short summary description HP EliteDesk 800 G1 Tower Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP EliteDesk 800 G1 Tower, 3,4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD-ROM, FreeDOS

Long summary description HP EliteDesk 800 G1 Tower Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP EliteDesk 800 G1 Tower. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.