HP logo

HP Compaq Elite 8300 CMT 3rd gen Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14117
Info modified on:
23 Jul 2024, 20:59:34
Short summary description HP Compaq Elite 8300 CMT 3rd gen Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Black:

HP Compaq Elite 8300 CMT, 3,4 GHz, 3rd gen Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8300 CMT 3rd gen Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Black:

HP Compaq Elite 8300 CMT. Processor frequency: 3,4 GHz, Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Mini Tower, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.