HP logo

HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 580 Windows 10 Pro Micro Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23390
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 580 Windows 10 Pro Micro Tower PC Black, Silver:

HP ProDesk 600 G5, 3 GHz, Intel® Core™ i7, i7-9700, 32 GB, 1 TB, Windows 10 Pro

Long summary description HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 580 Windows 10 Pro Micro Tower PC Black, Silver:

HP ProDesk 600 G5. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 580. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.