location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 5 23.8 inch FHD White Monitor - 524sw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 5 23.8 inch FHD White Monitor - 524sw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94F51AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498945156 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 08:14:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 5 23.8 inch FHD White Monitor - 524sw
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy all the content you love in great detail with 99% sRGB color, 1500:1 contrast ratio, and 300 nits brightness[1] for deep, brighter imagery and 100 Hz refresh rates for smooth, stutter-free viewing.
  • - Customize your comfort with a tilt adjust stand and the Ergonomic Setup Guide[2] in HP Display Center. Plus, built-in HP Eye Ease with Eyesafe® certification[3] reduces blue light without impacting color accuracy.
  • - Enhance any space with 3-sided ultra-thin borderless design for seamless dual-screen setup, simple cable management for less clutter, and HDMI 1.4 and VGA ports to connect and do more.
  • - Sustainably designed using 85% post-consumer recycled materials and 5% ocean-bound plastics[4] with 100% sustainably sourced packaging[5].
Warranty: HP three-year limited warranty
Long product name HP Series 5 23.8 inch FHD White Monitor - 524sw :
The long product name of HP Series 5 23.8 inch FHD White Monitor - 524sw. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 5 31.5 inch FHD White Monitor - 524sw
More>>>
HP Series 5 23.8 inch FHD White Monitor - 524sw:
The official description of HP Series 5 23.8 inch FHD White Monitor - 524sw as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See more of what you love
Get lost in any passion project with the HP Series 5 23.8-inch FHD White Monitor. Its sleek, thin-and-light design gives you the flexibility to enjoy entertainment while vibrant color and deep contrast ratio lets you see everything as it was meant to be seen. Enhance your screen time and your pastime with a higher refresh rate[1] for a screen-tear-free experience.

Short summary description HP Series 5 23.8 inch FHD White Monitor - 524sw:
This short summary of the HP Series 5 23.8 inch FHD White Monitor - 524sw data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 5 23.8 inch FHD White Monitor - 524sw, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, Silver

Long summary description HP Series 5 23.8 inch FHD White Monitor - 524sw:
This is an auto-generated long summary of HP Series 5 23.8 inch FHD White Monitor - 524sw based on the first three specs of the first five spec groups.

HP Series 5 23.8 inch FHD White Monitor - 524sw. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Enjoy more of what you love in colorful detail
Enjoy more of what you love in colorful detail

Sit back and soak in all the content you love with this exceptional 31.5" FHD monitor. Experience colorful imagery and vibrant detail like they were intended with 99% sRGB color, deep 3000:1 contrast ratio, and 300 nits brightness.[1] Its 100Hz refresh rate delivers seamless scrolling and smooth, stutter-free viewing.

Designed with your comfort in mind
Designed with your comfort in mind

From mastering new skills to diving into a hobby, this 31.5" FHD monitor is designed to help keep you focused. With a tilt adjust stand and the Ergonomic Setup Guide[2] in HP Display Center you can customize your comfort. Plus, HP Eye Ease with Eyesafe® certification[3] limits blue light to keep your eyes comfortable without impacting color accuracy, so you can do more, longer.

Thin. Light. Exactly right.
Thin. Light. Exactly right.

This thin-and-light 31.5-inch FHD monitor is designed to look great in any space. Whether learning, playing, or watching content, its ultra-thin 3-sided borderless design lets you create a seamless dual-screen setup for enhanced viewing, while the simplified cable management cuts the clutter. Plus, easily connect with one VGA and two HDMI 1.4 ports.

Works With Chromebook Certified

Works seamlessly with your Chromebook. [7,8]

Compact, Sleek Design

A beautiful monitor fit for any space with a sleek, thin-and-light profile and the option for seamless side-by-side screens. Integrated cable containment to cut the clutter.

99% sRGB Color Gamut

Ideal, consistent color reproduction with minimal effort.

3-Sided Micro-Edge Bezel

Maximize your viewing area to see and do more.

300 Nits

300 nits of brightness lets you see clearly. Enhance your visual performance for work or simply enjoying entertainment. [1]

100 Hz Refresh Rate

With a 100 Hz refresh rate this monitor is capable of clearer details, smoothly moving from frame to frame, allowing for faster split-second reaction time. [1]

Adjustable Tilt

The tilt-adjustable stand helps deliver the perfect view so you can maximize productivity and work comfortably.

HP Eye Ease with Eyesafe® Certification

Help keep your eyes comfortable with an always-on, true-color, low-blue light filter. [3]

Ergonomic Setup Guide

World-class ergonomic practices to help you achieve optimal, all-day comfort. [2]

Integrated Cable Management

Help keep your workspace clean and organized.

HP Display Center

Customize your display with easy, intuitive HP Display Center software. [10]

Materials that Matter

Made with 85% post-consumer recycled plastics and 5% ocean-bound plastics. [4]

Thoughtful Product Packaging

100% sustainably sourced packaging that helps contribute to a more circular economy.

Increased Energy Efficiency

This display is held to the highest energy saving standard with an ENERGY STAR® rating and EPEAT® Registration.

FHD Resolution

Focus on the finer details and enjoy sharp visuals and crystal clear images with the 1920 x 1080 FHD resolution on this 27" diagonal monitor. [9]

Even More Contrast

See more vibrant color, shadow, and highlights with a 3000:1 contrast ratio. [1]

Dual HDMI

Dual HDMI ports provide more options and more devices you can connect for big-screen, HD visuals.

Display
Display diagonal *
80 cm (31.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1500:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
5 ms
Pixel pitch
0,36 x 0,36 mm
Horizontal scan range
30 - 113 kHz
Vertical scan range
48 - 100 Hz
Display diagonal (metric)
60,5 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Silver
Design
Detachable stand
Yes
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
Headphone out *
No
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
24,6 W
Power consumption (standby) *
0,5 W
Power consumption (max)
30,4 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Weight & dimensions
Width (with stand)
710,3 mm
Depth (with stand)
216,6 mm
Height (with stand)
494,8 mm
Width (without stand)
710,3 mm
Depth (without stand)
40,2 mm
Height (without stand)
414,6 mm
Packaging data
Package width
823 mm
Package depth
140 mm
Package height
527 mm
Package weight
9 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Weight
5,1 kg
Height
414,6 mm
Width
710,3 mm
Depth
40,2 mm
Country Distributor
Australia 2 distributor(s)
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Series 5 23.8 inch FHD White Monitor - 524sw:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[3] HP Eye Ease hardware that does not impact color accuracy used with Eyesafe. Eyesafe® certified website: https://eyesafe.com/
[4] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard. Plastics consist of 90% Post-Consumer Recycled material, with 85% Recycled Information Technology Equipment (ITE) + 5% Ocean-Bound Plastics (PET).
[7] Google tested to meet Chromebook compatibility standards.
[8] This product works with devices capable of running the latest version of Chrome OS and has been certified to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements. Chromebook and the Works With Chromebook badge are trademarks of Google LLC.
[9] FHD content required to view full FHD images.
[10] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz (native) with 8-bit color using one HDMI or VGA.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.