location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-cr0052d PC Intel® Core™ i5 i5-1335U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-cr0052d PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG1A7PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701138051 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2024 11:34:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 27-cr0052d PC Intel® Core™ i5 i5-1335U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-1335U (up to 4.6 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 11 Home Single Language in S mode
  • - 68.6 cm (27") diagonal, FHD (1920 x 1080), IPS, three-sided micro-edge, anti-glare, 300 nits, 99% sRGB
  • - Intel® Iris® Xᵉ Graphics
  • - 16 GB memory; 512 GB SSD storage
Long product name HP 27-cr0052d PC Intel® Core™ i5 i5-1335U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Black :
The long product name of HP 27-cr0052d PC Intel® Core™ i5 i5-1335U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

All-in-One 27-cr0052d PC
More>>>
HP 27-cr0052d PC Intel® Core™ i5 i5-1335U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Black:
The official description of HP 27-cr0052d PC Intel® Core™ i5 i5-1335U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Consciously designed thinking about the planet
The HP 27" All-in-One Desktop PC empowers you to do more while using less. Responsibly manufactured using post-consumer recycled and ocean-bound plastics[1] and is EPEAT® Gold Registered and ENERGY STAR® Certified[2]. With a powerful processor, upgraded memory and enhanced multitasking features, there’s no compromise for heightened performance.

Short summary description HP 27-cr0052d PC Intel® Core™ i5 i5-1335U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Black:
This short summary of the HP 27-cr0052d PC Intel® Core™ i5 i5-1335U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27-cr0052d PC, 68,6 cm (27"), Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 11 Home in S mode

Long summary description HP 27-cr0052d PC Intel® Core™ i5 i5-1335U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of HP 27-cr0052d PC Intel® Core™ i5 i5-1335U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

HP 27-cr0052d PC. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 11 Home in S mode. Product colour: Black

Designed to reduce environmental impact
Designed to reduce environmental impact

World's first PC with recycled coffee grounds[3], and contains post-consumer recycled and ocean-bound plastics[1].

Built to keep you connected to your crew
Built to keep you connected to your crew

Made for true collaboration with a tiltable, pop-up privacy camera[4], dual mics, and advanced noise-reduction.

Ready to take on the day, every day
Ready to take on the day, every day

Face the day with a dependable Intel® Processor[5], ample storage, fast connections, and plenty of memory.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [6]

Extend beyond performance to let your PC do even more at once

Offering more than just a performance score. 13th Gen Intel® Core™ Processors advance real-world computing and deliver more ultra-efficient multi-tasking. [5]

Intel® Iris® Xᵉ graphics

Impressive performance for creating, gaming, and entertainment. A new level of graphics performance and crisp, stunning visuals – with the convenience of a thin & light laptop. [7]

FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content. [8]

Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [9]

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design. [10]

McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi [11]

ENERGY STAR® certified

Save energy and money with ENERGY STAR®, certified by the EPA so you will use less energy and save money where it counts most. [12]

EPEAT® Gold registered

EPEAT® Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics. [13]

PCIe NVMe™ M.2 SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe NVMe™ M.2 SSD storage.

Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

HP True Vision HD Privacy Camera
HP True Vision HD Privacy Camera

Video chat in vibrant clarity with Full HD resolution, even in low light with a pop-up camera you can tuck safely out of sight when not in use, keeping you safe online.

Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth® 5.3 wireless card. [14]

Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Display brightness
300 cd/m²
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor threads
12
Processor boost frequency
4,6 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4,6 GHz
Efficient-core Max Turbo Frequency
3,4 GHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Camera
Built-in camera *
Yes
Camera signal format
720p
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Colour name
Jet black
Product colour *
Black
Introduction year
2024
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system installed *
Windows 11 Home in S mode
Trial software
McAfee Online Protection 30-day trial
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision HD
HP segment
Home
Weight & dimensions
Width (with stand)
612,5 mm
Depth (with stand)
186,2 mm
Height (with stand)
440,9 mm
Weight (with stand)
6,42 kg
Weight
6,42 kg
Package width
730 mm
Package depth
175 mm
Package height
520 mm
Package weight
11,9 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Display bezel technology
Micro-Edge
Chassis type
All-in-One
Display diagonal (metric)
68,6 cm
Keyboard type
USB
Power supply
90 W
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP 27-cr0052d PC Intel® Core™ i5 i5-1335U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home in S mode Wi-Fi 6 (802.11ax) Black:
Disclaimer

[1] With 40% post-consumer recycled plastic. Percentage of post-consumer recycled plastic, and ocean-bound plastic varies by product.
[2] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[3] HP internal analysis based on all PCs in the market as of November 2022. Recycled coffee grounds are used as speckles in the finish of the PC.
[4] Features may require software or other 3rd party applications to provide the described functionality.
[5] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[6] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[7] Intel and Iris are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries. Intel, the Intel logo and Iris are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
[8] Full high-definition (FHD) content is required to view FHD images.
[9] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[10] Percentage of ocean-bound plastic and post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[11] Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
[12] ENERGY STAR and the ENERGY STAR logo are registered trademarks of the U.S. Environmental Protection Agency.
[13] EPEAT® Gold registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[14] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac). Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Percent of active and nonactive viewing area to bezel area excluding speaker.
Percent of active and nonactive viewing area to bezel area including speaker.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
Must activate within 180 days of Windows activation.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
Percentage of post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights.