HP logo

HP Intel Pentium G640 processor 2,8 GHz 3 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67790
Info modified on:
17 Jul 2025, 16:37:21
Short summary description HP Intel Pentium G640 processor 2,8 GHz 3 MB Smart Cache:

HP Intel Pentium G640, Intel Pentium G, LGA 1155 (Socket H2), 32 nm, G640, 2,8 GHz, 64-bit

Long summary description HP Intel Pentium G640 processor 2,8 GHz 3 MB Smart Cache:

HP Intel Pentium G640. Processor family: Intel Pentium G, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop, Supported instruction sets: SSE4.1, SSE4.2. Compatibility: Compaq Elite 8300 Compaq Pro 4300 Pro 3515 Compaq Pro 6300

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.