HP ProLiant DL560 Gen8, Intel C600, LGA 2011 (Socket R), Intel, Intel® Xeon®, E5-4600, DDR3-SDRAM
HP ProLiant DL560 Gen8. Motherboard chipset: Intel C600, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM, Maximum internal memory: 1,54 TB. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1, 1+0. Chassis type: Rack (2U). Power supply: 1200 W