HP logo

HP AMD A series A8-4500M processor 1,9 GHz 4 MB L2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135634
Info modified on:
17 Jul 2025, 16:37:14
Short summary description HP AMD A series A8-4500M processor 1,9 GHz 4 MB L2:

HP AMD A series A8-4500M, AMD A8, Socket FS1r2, 32 nm, A8-4500M, 1,9 GHz, 64-bit

Long summary description HP AMD A series A8-4500M processor 1,9 GHz 4 MB L2:

HP AMD A series A8-4500M. Processor family: AMD A8, Processor socket: Socket FS1r2, Processor lithography: 32 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1333,1600 MHz. On-board graphics card model: AMD Radeon HD 7640G, On-board graphics card base frequency: 496 MHz, On-board graphics card dynamic frequency (max): 685 MHz. Market segment: Mobile. Width: 35 mm, Depth: 35 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.