HP logo

HP 240 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1237
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2022
Short summary description HP 240 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP 240 G8, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, Windows 10 Pro

Long summary description HP 240 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP 240 G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1,47 kg

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.