HP Intel Xeon E5630, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, E5630, 2,53 GHz, 64-bit
HP Intel Xeon E5630. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: SSE4.2, Physical Address Extension (PAE): 40 bit. Compatibility: DL160 G6