HP logo

HP ZBook Fury 17 G8 Intel® Xeon® W-11955M Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Grey

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16370
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ZBook Fury 17 G8 Intel® Xeon® W-11955M Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Grey:

HP ZBook Fury 17 G8, Intel® Xeon®, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 3 TB, Windows 10 Pro for Workstations

Long summary description HP ZBook Fury 17 G8 Intel® Xeon® W-11955M Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Grey:

HP ZBook Fury 17 G8. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: W-11955M. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 10 Pro for Workstations. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.