HP 5187-6116, 300 W, 115 - 230 V, 70%, 24-pin ATX, Non-Modular, ATX
HP 5187-6116. Total power: 300 W, AC input voltage: 115 - 230 V, Efficiency: 70%. Motherboard power connector: 24-pin ATX, Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX. Product colour: Grey, Fan diameter: 8 cm, Number of fans: 1 fan(s)