HP logo

HP 15-db0046au AMD A9 A9-9425 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77260
Info modified on:
24 Jan 2025, 20:27:57
Short summary description HP 15-db0046au AMD A9 A9-9425 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

HP 15-db0046au, AMD A9, 3,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 2 TB

Long summary description HP 15-db0046au AMD A9 A9-9425 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

HP 15-db0046au. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.