location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 25L GT12-1012d Intel® Core™ i7 i7-11700K 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT12-1012d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4K230PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068854676 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:05:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP OMEN 25L GT12-1012d Intel® Core™ i7 i7-11700K 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Black 750 W
  • - Intel® Core™ i7 i7-11700K 3,6 GHz
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 2 TB HDD+SSD
  • - NVIDIA GeForce RTX 3060 Ti 8 GB Intel UHD Graphics 750
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP OMEN 25L GT12-1012d Intel® Core™ i7 i7-11700K 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black:
This short summary of the HP OMEN 25L GT12-1012d Intel® Core™ i7 i7-11700K 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 25L GT12-1012d, 3,6 GHz, Intel® Core™ i7, i7-11700K, 32 GB, 2 TB, Windows 10 Home

Long summary description HP OMEN 25L GT12-1012d Intel® Core™ i7 i7-11700K 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN 25L GT12-1012d Intel® Core™ i7 i7-11700K 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP OMEN 25L GT12-1012d. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA GeForce RTX 3060 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC

Let's Play, Real Quick
Let's Play, Real Quick

The OMEN 25L Gaming Desktop PC lives for the thrill of the chase, never leaves a friend behind, and makes a mean midnight snack of action and adventure. Meet your new best friend, packing a powerful AMD processor and advanced graphics card. And meet your new biggest fan, it's the one on the front keeping everything cooler than cool.

Cool Never Looked So Hot
Cool Never Looked So Hot

Sure, it's what's inside that counts, but it's what's outside that makes it reign. With a full-metal frame and complete RGB control, we made this PC for people who know that style points count on the final scoreboard of life.

Do How You Do
Do How You Do

OMEN Gaming Hub’s growing list of customization and optimization features gives you the power to dial-in your game and tailor-make your mark. With OMEN Light Studio, you can tailor make everything with your mark.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11700K
Processor cores
8
Processor threads
16
Processor boost frequency
5 GHz
Processor frequency *
3,6 GHz
Processor cache
16 MB
Processor cache type
L3
Configurable TDP-down
95 W
Configurable TDP-down frequency
3,1 GHz
Number of processors installed
1
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
ECC
No
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
2 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3060 Ti
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Intel UHD Graphics 750
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Volume
25 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Introduction year
2021
Country of origin
China
Performance
Market positioning
Gaming
Motherboard form factor
micro ATX
Audio system
DTS:X Ultra
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Windows 11 free upgrade
Yes
Pre-installed software
McAfee LiveSafe
Trial software
1 month trial for new Microsoft 365 customers;25 GB Dropbox storage for 12 months
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
750 W
80 PLUS certification
80 PLUS Platinum
Weight & dimensions
Width *
165 mm
Depth *
369 mm
Height *
433 mm
Weight *
11,5 kg
Package width
480 mm
Package depth
299 mm
Package height
542 mm
Package weight
14,6 kg
Packaging content
Display included *
No