location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX 4P5K3AA audio card 7.1 channels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4P5K3AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5K3AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188047811 show
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 12:51:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HyperX 4P5K3AA audio card 7.1 channels USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 channels
  • - USB
  • - Black
Long product name HyperX 4P5K3AA audio card 7.1 channels USB :
The long product name of HyperX 4P5K3AA audio card 7.1 channels USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Amp - USB Soundkarte, 7.1 Surround-Sound, USB
More>>>
HyperX 4P5K3AA audio card 7.1 channels USB:
The official description of HyperX 4P5K3AA audio card 7.1 channels USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Custom tuned virtual surround sound at your fingertips.
Upgrade your stock stereo headset with the HyperX Amp and get HyperX custom-tuned virtual 7.1 surround sound[1]. The convenient, clippable audio control box keeps your audio controls close, so you can quickly mute the mic and adjust audio and mic volume. HyperX Amp is Plug N Play, so just plug it in, and connect your headset’s 3.5mm cable, and the advanced digital signal processing sound card will provide enhanced microphone noise-cancellation and upgraded audio.

Short summary description HyperX 4P5K3AA audio card 7.1 channels USB:
This short summary of the HyperX 4P5K3AA audio card 7.1 channels USB data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX 4P5K3AA, 7.1 channels, USB

Long summary description HyperX 4P5K3AA audio card 7.1 channels USB:
This is an auto-generated long summary of HyperX 4P5K3AA audio card 7.1 channels USB based on the first three specs of the first five spec groups.

HyperX 4P5K3AA. Audio output channels: 7.1 channels. Host interface: USB, Headphone connectivity: 3.5 mm. Product colour: Black, Compatibility: PC, PS5, PS4. Sound enhancement technology: 7.1 Surround Sound

Audio
Internal *
No
Audio output channels *
7.1 channels
Ports & interfaces
Host interface *
USB
Headphone outputs
1
Headphone connectivity
3.5 mm
Ports & interfaces
Microphone in
Yes
Plug and Play
Yes
Features
Product colour
Black
Compatibility
PC, PS5, PS4
Other features
Sound enhancement technology
7.1 Surround Sound