Bullet Points HP OMEN 30L GT13-1008d Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Core™ i7-11700K (3.6 GHz base frequency, up to 5.0 GHz with Intel® Turbo Boost Technology, 16 MB L3 cache, 8 cores)
- - Windows 11 Home
- - NVIDIA® GeForce RTX™ 3080 (10 GB GDDR6X dedicated) with LHR
- - 16 GB memory; 256 GB SSD storage
Long product name HP OMEN 30L GT13-1008d Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black
:
The long product name of HP OMEN 30L GT13-1008d Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
OMEN 30L Desktop GT13-1008d PC, Windows 11 Home, Intel® Core™ i7, 16GB RAM, 256GB SSD, NVIDIA® GeForce RTX™ 3080
More>>>
HP OMEN 30L GT13-1008d Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black:
The official description of HP OMEN 30L GT13-1008d Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Plug & Outplay
Behold your new best friend, your partner in play, your compadre in competition, the OMEN 30L Desktop PC packs a staggeringly fast Intel® processor with a powerful graphics card, so you can play on your level and look good while you're doing it. Just open the box and close in on the competition before you can say "dang, I'm good."
Short summary description HP OMEN 30L GT13-1008d Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black:
This short summary of the HP OMEN 30L GT13-1008d Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP OMEN 30L GT13-1008d, 3,6 GHz, Intel® Core™ i7, i7-11700K, 16 GB, 256 GB, Windows 11 Home
Long summary description HP OMEN 30L GT13-1008d Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN 30L GT13-1008d Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black based on the first three specs of the first five spec groups.
HP OMEN 30L GT13-1008d. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Home. Power supply: 800 W. Chassis type: Tower. Product type: PC. Product colour: Black