location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 30L Desktop GT13-1007d PC Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 30L Desktop GT13-1007d PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4D9A7PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068637644 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:05:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP OMEN 30L Desktop GT13-1007d PC Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-11700K (3.6 GHz base frequency, up to 5.0 GHz with Intel® Turbo Boost Technology, 16 MB L3 cache, 8 cores)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3080 (10 GB GDDR6X dedicated) with LHR
  • - 16 GB memory; 256 GB SSD storage
Long product name HP OMEN 30L Desktop GT13-1007d PC Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower :
The long product name of HP OMEN 30L Desktop GT13-1007d PC Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN 30L Desktop GT13-1007d PC, Windows 11 Home, Intel® Core™ i7, 16GB RAM, 256GB SSD, NVIDIA® GeForce RTX™ 3080
More>>>
HP OMEN 30L Desktop GT13-1007d PC Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower:
The official description of HP OMEN 30L Desktop GT13-1007d PC Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plug & Outplay
Behold your new best friend, your partner in play, your compadre in competition, the OMEN 30L Desktop PC packs a staggeringly fast Intel® processor with a powerful graphics card, so you can play on your level and look good while you're doing it. Just open the box and close in on the competition before you can say "dang, I'm good."

Short summary description HP OMEN 30L Desktop GT13-1007d PC Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower:
This short summary of the HP OMEN 30L Desktop GT13-1007d PC Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 30L Desktop GT13-1007d PC, 3,6 GHz, Intel® Core™ i7, i7-11700K, 16 GB, 256 GB, Windows 11 Home

Long summary description HP OMEN 30L Desktop GT13-1007d PC Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower:
This is an auto-generated long summary of HP OMEN 30L Desktop GT13-1007d PC Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower based on the first three specs of the first five spec groups.

HP OMEN 30L Desktop GT13-1007d PC. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC. Weight: 12,9 kg

Cool Never Looked So Hot
Cool Never Looked So Hot

Sure, it's what's inside that counts, but it's what's outside that gets the looks. With tempered glass front and side panels, a full-metal frame, and complete RGB control, we made this PC for people who know that style points count on the final scoreboard of life.

Quit Playing, Start Playing
Quit Playing, Start Playing

The OMEN 30L Gaming Desktop PC lives for the thrill of the chase, never leaves a friend behind, and makes a mean midnight snack of action and adventure. Meet your new best friend, packing a powerful Intel® processor and a powerful graphics card. Also meet your new biggest fan, it's the one on the front keeping everything cooler than cool.

Do How You Do
Do How You Do

OMEN Gaming Hub’s growing list of customization and optimization features gives you the power to dial-in your game and tailor-make your mark. With OMEN Light Studio, you can tailor make everything with your mark.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-11700K
Processor cores
8
Processor threads
16
Processor boost frequency
5 GHz
Processor frequency *
3,6 GHz
Processor cache
16 MB
Processor cache type
L3
Configurable TDP-down
95 W
Configurable TDP-down frequency
3,1 GHz
Number of processors installed
1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics card memory
10 GB
Discrete graphics memory type
GDDR6X
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Audio system
DTS Headphone:X
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe™, 1 month trial for new Microsoft 365 customers
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Extreme Memory Profile (XMP)
Yes
Power
Power supply *
750 W
Weight & dimensions
Width *
165 mm
Depth *
422 mm
Height *
433 mm
Weight *
12,9 kg
Package width
560 mm
Package depth
320 mm
Package height
542 mm
Package weight
16,1 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP OMEN 30L Desktop GT13-1007d PC Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] ©2022 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[4] Actual throughput may vary.
[5] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[6] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi CERTIFIED 6™ (802.11ax) is backwards compatible with prior 802.11 specs. Wi-Fi CERTIFIED 6™ is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi CERTIFIED 6™ (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
[7] Internet service required and not included. Subscription required after 30 days.
[8] Secure remote access requires using your Game Stream account credentials and downloading the OMEN Gaming Hub app from the Microsoft Store. Compatible with Windows 10 PCs only. Internet service required and not included.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Must activate within 180 days of Windows activation.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com