HP logo

HP EliteBook x360 1030 G7 + E24 G4 Intel® Core™ i7 i7-10710U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10866
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP EliteBook x360 1030 G7 + E24 G4 Intel® Core™ i7 i7-10710U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 1030 G7 + E24 G4, Intel® Core™ i7, 1,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook x360 1030 G7 + E24 G4 Intel® Core™ i7 i7-10710U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 1030 G7 + E24 G4. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-10710U, Processor frequency: 1,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.